Vishay Intertechnology, Inc. RES 47 OHM 2% 1/2W AXIAL RLR20C47R0GPRSL

Description
RES 47ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 47ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 2% 1/2W AXIAL - RLR20C47R0GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 2% 1/2W AXIAL
RLR20C47R0GPRSL
RES 47 OHM 2% 1/2W AXIAL RLR20C47R0GPRSL
RES 47ohm 2% 1/2W AXIAL

RES 47ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C47R0GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C47R0GPRSL-ND
Through Hole Resistors RLR20C47R0GPRSL-ND
47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C47R0GPRSL RLR20C47R0GPRSL-ND
Product Name RES 47 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details