39 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 39K OHM 2% 1/2W AXIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RLR20C3902GMB14-ND | RLR20C3902GMB14 |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Tolerance | 2 +/- % | 2 +/- % |