Vishay Intertechnology, Inc. RES 24.3 OHM 1% 1/2W AXIAL RLR20C24R3FRRSL

Description
RES 24.3ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 24.3ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 1% 1/2W AXIAL - RLR20C24R3FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1% 1/2W AXIAL
RLR20C24R3FRRSL
RES 24.3 OHM 1% 1/2W AXIAL RLR20C24R3FRRSL
RES 24.3ohm 1% 1/2W AXIAL

RES 24.3ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C24R3FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C24R3FRRSL-ND
Through Hole Resistors RLR20C24R3FRRSL-ND
24.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C24R3FRRSL RLR20C24R3FRRSL-ND
Product Name RES 24.3 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details