The RLR20C2494FMRSL is a metal film axial resistor with a resistance value of 2.49 MΩ and a power rating of 0.5 W at 70 °C. It is qualified under the military specification MIL-PRF-39017, ensuring reliability and performance in demanding applications. The resistor features a tolerance of ±1% and a temperature coefficient of ±100 ppm/°C, making it suitable for precision applications. It operates within a temperature range of -65 °C to +150 °C and has a maximum working voltage of 350 V. The construction includes an epoxy coating for moisture protection and low noise characteristics, rated at -40 dB. This resistor is designed for applications requiring high reliability and traceability of materials and processing.
2.49 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 2.49Mohm 1% 1/2W AXIAL
RES 2.49M OHM 1% 1/2W AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C2494FMRSL-ND | RLR20C2494FMRSL | RLR20C2494FMRSL |
| Product Name | Through Hole Resistors | RES 2.49M OHM 1% 1/2W AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |