Vishay Intertechnology, Inc. RES 24K OHM 2% 1/2W AXIAL RLR20C2402GRBSL

Description
RES 24Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 24Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 2% 1/2W AXIAL - RLR20C2402GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 2% 1/2W AXIAL
RLR20C2402GRBSL
RES 24K OHM 2% 1/2W AXIAL RLR20C2402GRBSL
RES 24Kohm 2% 1/2W AXIAL

RES 24Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2402GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2402GRBSL-ND
Through Hole Resistors RLR20C2402GRBSL-ND
24 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2402GRBSL RLR20C2402GRBSL-ND
Product Name RES 24K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details