2.4 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 2.4K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Resistor,Metal Film,2.4KOhms,350WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C2401GMRE6-ND | RLR20C2401GMRE6 | 51C8925 |
| Product Name | Through Hole Resistors | Res Metal Film 2.4K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | Resistor,metal Film,2.4Kohms,350Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 2 +/- % | 2 to 1 +/- % |