Vishay Intertechnology, Inc. Res Metal Film 2.37K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR20C2371FRB14

Description
Res Metal Film 2.37K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.37K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.37K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR20C2371FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.37K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR20C2371FRB14
Res Metal Film 2.37K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR20C2371FRB14
Res Metal Film 2.37K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 2.37K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR20C2371FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2371FRB14-ND
Through Hole Resistors RLR20C2371FRB14-ND
2.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.37 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2371FRB14 RLR20C2371FRB14-ND
Product Name Res Metal Film 2.37K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details