Vishay Intertechnology, Inc. RES 237 OHM 1% 1/2W AXIAL RLR20C2370FRRSL

Description
RES 237ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 237ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1% 1/2W AXIAL - RLR20C2370FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1% 1/2W AXIAL
RLR20C2370FRRSL
RES 237 OHM 1% 1/2W AXIAL RLR20C2370FRRSL
RES 237ohm 1% 1/2W AXIAL

RES 237ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2370FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2370FRRSL-ND
Through Hole Resistors RLR20C2370FRRSL-ND
237 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

237 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2370FRRSL RLR20C2370FRRSL-ND
Product Name RES 237 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details