Vishay Intertechnology, Inc. RES 237 OHM 1% 1/2W AXIAL RLR20C2370FRB14

Description
RES 237ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 237ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1% 1/2W AXIAL - RLR20C2370FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1% 1/2W AXIAL
RLR20C2370FRB14
RES 237 OHM 1% 1/2W AXIAL RLR20C2370FRB14
RES 237ohm 1% 1/2W AXIAL

RES 237ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2370FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2370FRB14-ND
Through Hole Resistors RLR20C2370FRB14-ND
237 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

237 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2370FRB14 RLR20C2370FRB14-ND
Product Name RES 237 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details