Vishay Intertechnology, Inc. RES 2.32M OHM 1% 1/2W AXIAL RLR20C2324FPBSL

Description
RES 2.32Mohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 2.32Mohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32M OHM 1% 1/2W AXIAL - RLR20C2324FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32M OHM 1% 1/2W AXIAL
RLR20C2324FPBSL
RES 2.32M OHM 1% 1/2W AXIAL RLR20C2324FPBSL
RES 2.32Mohm 1% 1/2W AXIAL

RES 2.32Mohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2324FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2324FPBSL-ND
Through Hole Resistors RLR20C2324FPBSL-ND
2.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2324FPBSL RLR20C2324FPBSL-ND
Product Name RES 2.32M OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.32E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers