Vishay Intertechnology, Inc. RES 2.32K OHM 1% 1/2W AXIAL RLR20C2321FRB14

Description
RES 2.32Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1% 1/2W AXIAL - RLR20C2321FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1% 1/2W AXIAL
RLR20C2321FRB14
RES 2.32K OHM 1% 1/2W AXIAL RLR20C2321FRB14
RES 2.32Kohm 1% 1/2W AXIAL

RES 2.32Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2321FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2321FRB14-ND
Through Hole Resistors RLR20C2321FRB14-ND
2.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C2321FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C2321FRB14
Through Hole Resistors RLR20C2321FRB14
RES 2.32K OHM 1% 1/2W AXIAL

RES 2.32K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C2321FRB14 RLR20C2321FRB14-ND RLR20C2321FRB14
Product Name RES 2.32K OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details