Vishay Intertechnology, Inc. RES 226 OHM 1% 1/2W AXIAL RLR20C2260FMBSL

Description
RES 226ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 226ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 1% 1/2W AXIAL - RLR20C2260FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 1% 1/2W AXIAL
RLR20C2260FMBSL
RES 226 OHM 1% 1/2W AXIAL RLR20C2260FMBSL
RES 226ohm 1% 1/2W AXIAL

RES 226ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2260FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2260FMBSL-ND
Through Hole Resistors RLR20C2260FMBSL-ND
226 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

226 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2260FMBSL RLR20C2260FMBSL-ND
Product Name RES 226 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details