Vishay Intertechnology, Inc. Res Metal Film 22K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR20C2202FRRE7

Description
Res Metal Film 22K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 22K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 22K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR20C2202FRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 22K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR20C2202FRRE7
Res Metal Film 22K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR20C2202FRRE7
Res Metal Film 22K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 22K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR20C2202FRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR20C2202FRRE7TR-ND
Through Hole Resistors 541-RLR20C2202FRRE7TR-ND
22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2202FRRE7 541-RLR20C2202FRRE7TR-ND
Product Name Res Metal Film 22K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details