21.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 21.5 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RLR20C21R5FRRE8TR-ND | RLR20C21R5FRRE8 |
| Product Name | Through Hole Resistors | Res Metal Film 21.5 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Resistance Range | 21.5 ohms |