Vishay Intertechnology, Inc. Through Hole Resistors RLR20C2151FMB14

Description
2.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C2151FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2151FMB14-ND
Through Hole Resistors RLR20C2151FMB14-ND
2.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.15K OHM 1% 1/2W AXIAL - RLR20C2151FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1% 1/2W AXIAL
RLR20C2151FMB14
RES 2.15K OHM 1% 1/2W AXIAL RLR20C2151FMB14
RES 2.15Kohm 1% 1/2W AXIAL

RES 2.15Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2151FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C2151FMB14
Through Hole Resistors RLR20C2151FMB14
RES 2.15K OHM 1% 1/2W AXIAL

RES 2.15K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C2151FMB14-ND RLR20C2151FMB14 RLR20C2151FMB14
Product Name Through Hole Resistors RES 2.15K OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers