Vishay Intertechnology, Inc. RES 210 OHM 1% 1/2W AXIAL RLR20C2100FRBSL

Description
RES 210ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 210ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 1% 1/2W AXIAL - RLR20C2100FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1% 1/2W AXIAL
RLR20C2100FRBSL
RES 210 OHM 1% 1/2W AXIAL RLR20C2100FRBSL
RES 210ohm 1% 1/2W AXIAL

RES 210ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2100FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2100FRBSL-ND
Through Hole Resistors RLR20C2100FRBSL-ND
210 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

210 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2100FRBSL RLR20C2100FRBSL-ND
Product Name RES 210 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details