Vishay Intertechnology, Inc. RES 20 OHM 2% 1/2W AXIAL RLR20C20R0GRB14

Description
RES 20ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 20ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 2% 1/2W AXIAL - RLR20C20R0GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 2% 1/2W AXIAL
RLR20C20R0GRB14
RES 20 OHM 2% 1/2W AXIAL RLR20C20R0GRB14
RES 20ohm 2% 1/2W AXIAL

RES 20ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C20R0GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C20R0GRB14-ND
Through Hole Resistors RLR20C20R0GRB14-ND
20 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C20R0GRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C20R0GRB14
Through Hole Resistors RLR20C20R0GRB14
RES 20 OHM 2% 1/2W AXIAL

RES 20 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C20R0GRB14 RLR20C20R0GRB14-ND RLR20C20R0GRB14
Product Name RES 20 OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details