Vishay Intertechnology, Inc. Through Hole Resistors RLR20C20R0FPRE6

Description
20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C20R0FPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C20R0FPRE6-ND
Through Hole Resistors RLR20C20R0FPRE6-ND
20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 20 OHM 1% 1/2W AXIAL - RLR20C20R0FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1% 1/2W AXIAL
RLR20C20R0FPRE6
RES 20 OHM 1% 1/2W AXIAL RLR20C20R0FPRE6
RES 20ohm 1% 1/2W AXIAL

RES 20ohm 1% 1/2W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C20R0FPRE6-ND RLR20C20R0FPRE6
Product Name Through Hole Resistors RES 20 OHM 1% 1/2W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details