Vishay Intertechnology, Inc. RES 2M OHM 1% 1/2W AXIAL RLR20C2004FPRSL

Description
RES 2Mohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 2Mohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2M OHM 1% 1/2W AXIAL - RLR20C2004FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1% 1/2W AXIAL
RLR20C2004FPRSL
RES 2M OHM 1% 1/2W AXIAL RLR20C2004FPRSL
RES 2Mohm 1% 1/2W AXIAL

RES 2Mohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2004FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2004FPRSL-ND
Through Hole Resistors RLR20C2004FPRSL-ND
2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C2004FPRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C2004FPRSL
Through Hole Resistors RLR20C2004FPRSL
RES 2M OHM 1% 1/2W AXIAL

RES 2M OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C2004FPRSL RLR20C2004FPRSL-ND RLR20C2004FPRSL
Product Name RES 2M OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers