Vishay Intertechnology, Inc. RES 200K OHM 2% 1/2W AXIAL RLR20C2003GMBSL

Description
RES 200Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 2% 1/2W AXIAL - RLR20C2003GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 2% 1/2W AXIAL
RLR20C2003GMBSL
RES 200K OHM 2% 1/2W AXIAL RLR20C2003GMBSL
RES 200Kohm 2% 1/2W AXIAL

RES 200Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2003GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2003GMBSL-ND
Through Hole Resistors RLR20C2003GMBSL-ND
200 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2003GMBSL RLR20C2003GMBSL-ND
Product Name RES 200K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details