Vishay Intertechnology, Inc. Res Metal Film 200K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole RLR20C2003GMB14

Description
Res Metal Film 200K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 200K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 200K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole - RLR20C2003GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole
RLR20C2003GMB14
Res Metal Film 200K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole RLR20C2003GMB14
Res Metal Film 200K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole

Res Metal Film 200K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR20C2003GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2003GMB14-ND
Through Hole Resistors RLR20C2003GMB14-ND
200 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C2003GMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C2003GMB14
Through Hole Resistors RLR20C2003GMB14
RES 200K OHM 2% 1/2W AXIAL

RES 200K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C2003GMB14 RLR20C2003GMB14-ND RLR20C2003GMB14
Product Name Res Metal Film 200K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 2 to 1 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details