Vishay Intertechnology, Inc. RES 200K OHM 1% 1/2W AXIAL RLR20C2003FMRE6

Description
RES 200Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1% 1/2W AXIAL - RLR20C2003FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1% 1/2W AXIAL
RLR20C2003FMRE6
RES 200K OHM 1% 1/2W AXIAL RLR20C2003FMRE6
RES 200Kohm 1% 1/2W AXIAL

RES 200Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2003FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2003FMRE6-ND
Through Hole Resistors RLR20C2003FMRE6-ND
200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2003FMRE6 RLR20C2003FMRE6-ND
Product Name RES 200K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details