Vishay Intertechnology, Inc. RES 20K OHM 2% 1/2W AXIAL RLR20C2002GRB14

Description
RES 20Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 2% 1/2W AXIAL - RLR20C2002GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 2% 1/2W AXIAL
RLR20C2002GRB14
RES 20K OHM 2% 1/2W AXIAL RLR20C2002GRB14
RES 20Kohm 2% 1/2W AXIAL

RES 20Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2002GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2002GRB14-ND
Through Hole Resistors RLR20C2002GRB14-ND
20 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C2002GRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C2002GRB14
Through Hole Resistors RLR20C2002GRB14
RES 20K OHM 2% 1/2W AXIAL

RES 20K OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C2002GRB14 RLR20C2002GRB14-ND RLR20C2002GRB14
Product Name RES 20K OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 20000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers