Vishay Intertechnology, Inc. RES 20K OHM 1% 1/2W AXIAL RLR20C2002FMBSL

Description
RES 20Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1% 1/2W AXIAL - RLR20C2002FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1% 1/2W AXIAL
RLR20C2002FMBSL
RES 20K OHM 1% 1/2W AXIAL RLR20C2002FMBSL
RES 20Kohm 1% 1/2W AXIAL

RES 20Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C2002FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C2002FMBSL-ND
Through Hole Resistors RLR20C2002FMBSL-ND
20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C2002FMBSL RLR20C2002FMBSL-ND
Product Name RES 20K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details