Vishay Intertechnology, Inc. RES 1.91K OHM 1% 1/2W AXIAL RLR20C1911FRBSL

Description
RES 1.91Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1.91Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91K OHM 1% 1/2W AXIAL - RLR20C1911FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1% 1/2W AXIAL
RLR20C1911FRBSL
RES 1.91K OHM 1% 1/2W AXIAL RLR20C1911FRBSL
RES 1.91Kohm 1% 1/2W AXIAL

RES 1.91Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1911FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1911FRBSL-ND
Through Hole Resistors RLR20C1911FRBSL-ND
1.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.91 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1911FRBSL RLR20C1911FRBSL-ND
Product Name RES 1.91K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details