Vishay Intertechnology, Inc. RES 18 OHM 2% 1/2W AXIAL RLR20C18R0GRRSL

Description
RES 18ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 18ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18 OHM 2% 1/2W AXIAL - RLR20C18R0GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 2% 1/2W AXIAL
RLR20C18R0GRRSL
RES 18 OHM 2% 1/2W AXIAL RLR20C18R0GRRSL
RES 18ohm 2% 1/2W AXIAL

RES 18ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C18R0GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C18R0GRRSL-ND
Through Hole Resistors RLR20C18R0GRRSL-ND
18 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C18R0GRRSL RLR20C18R0GRRSL-ND
Product Name RES 18 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18 ohms 18 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers