Vishay Intertechnology, Inc. Res Metal Film 1.87K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR20C1871FRB14

Description
Res Metal Film 1.87K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.87K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.87K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR20C1871FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.87K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR20C1871FRB14
Res Metal Film 1.87K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR20C1871FRB14
Res Metal Film 1.87K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 1.87K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR20C1871FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1871FRB14-ND
Through Hole Resistors RLR20C1871FRB14-ND
1.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.87 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C1871FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1871FRB14
Through Hole Resistors RLR20C1871FRB14
RES 1.87K OHM 1% 1/2W AXIAL

RES 1.87K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1871FRB14 RLR20C1871FRB14-ND RLR20C1871FRB14
Product Name Res Metal Film 1.87K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers