MF,1/2W,182K,1%,100P
182 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 182K OHM 1% 1/2W AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C1823FRB14 | RLR20C1823FRB14-ND | RLR20C1823FRB14 |
| Product Name | MF,1/2W,182K,1%,100PPM,R/.01%,BULK | Through Hole Resistors | Through Hole Resistors |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 0.5000 watts | 2 watts |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm |