Vishay Intertechnology, Inc. RES 1.82K OHM 1% 1/2W AXIAL RLR20C1821FMBSL

Description
RES 1.82Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1.82Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1% 1/2W AXIAL - RLR20C1821FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1% 1/2W AXIAL
RLR20C1821FMBSL
RES 1.82K OHM 1% 1/2W AXIAL RLR20C1821FMBSL
RES 1.82Kohm 1% 1/2W AXIAL

RES 1.82Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1821FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1821FMBSL-ND
Through Hole Resistors RLR20C1821FMBSL-ND
1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1821FMBSL RLR20C1821FMBSL-ND
Product Name RES 1.82K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details