Vishay Intertechnology, Inc. RES 1.8M OHM 2% 1/2W AXIAL RLR20C1804GRRSL

Description
RES 1.8Mohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1.8Mohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8M OHM 2% 1/2W AXIAL - RLR20C1804GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 2% 1/2W AXIAL
RLR20C1804GRRSL
RES 1.8M OHM 2% 1/2W AXIAL RLR20C1804GRRSL
RES 1.8Mohm 2% 1/2W AXIAL

RES 1.8Mohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1804GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1804GRRSL-ND
Through Hole Resistors RLR20C1804GRRSL-ND
1.8 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.8 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1804GRRSL RLR20C1804GRRSL-ND
Product Name RES 1.8M OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.80E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers