Vishay Intertechnology, Inc. RES 18K OHM 2% 1/2W AXIAL RLR20C1802GRBSL

Description
RES 18Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 2% 1/2W AXIAL - RLR20C1802GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 2% 1/2W AXIAL
RLR20C1802GRBSL
RES 18K OHM 2% 1/2W AXIAL RLR20C1802GRBSL
RES 18Kohm 2% 1/2W AXIAL

RES 18Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1802GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1802GRBSL-ND
Through Hole Resistors RLR20C1802GRBSL-ND
18 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1802GRBSL RLR20C1802GRBSL-ND
Product Name RES 18K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers