RES 1.8Kohm 2% 1/2W AXIAL
1.8 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RLR20C1801GMBSL | RLR20C1801GMBSL-ND |
| Product Name | RES 1.8K OHM 2% 1/2W AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 1800 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |
| Power Rating | 2 watts | 0.5000 watts |
| Configuration | Single Resistor |