Vishay Intertechnology, Inc. Through Hole Resistors RLR20C1800GPR36

Description
180 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
180 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C1800GPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1800GPR36-ND
Through Hole Resistors RLR20C1800GPR36-ND
180 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

180 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 180 Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR20C1800GPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 180 Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR20C1800GPR36
Res Metal Film 180 Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR20C1800GPR36
Res Metal Film 180 Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 180 Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR20C1800GPR36-ND RLR20C1800GPR36
Product Name Through Hole Resistors Res Metal Film 180 Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details