Vishay Intertechnology, Inc. RES 180 OHM 2% 1/2W AXIAL RLR20C1800GMB14

Description
RES 180ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 180ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 2% 1/2W AXIAL - RLR20C1800GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 2% 1/2W AXIAL
RLR20C1800GMB14
RES 180 OHM 2% 1/2W AXIAL RLR20C1800GMB14
RES 180ohm 2% 1/2W AXIAL

RES 180ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1800GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1800GMB14-ND
Through Hole Resistors RLR20C1800GMB14-ND
180 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

180 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C1800GMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1800GMB14
Through Hole Resistors RLR20C1800GMB14
RES 180 OHM 2% 1/2W AXIAL

RES 180 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1800GMB14 RLR20C1800GMB14-ND RLR20C1800GMB14
Product Name RES 180 OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details