Vishay Intertechnology, Inc. Through Hole Resistors RLR20C1784FRRSL

Description
1.78 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.78 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C1784FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1784FRRSL-ND
Through Hole Resistors RLR20C1784FRRSL-ND
1.78 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.78 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.78M OHM 1% 1/2W AXIAL - RLR20C1784FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78M OHM 1% 1/2W AXIAL
RLR20C1784FRRSL
RES 1.78M OHM 1% 1/2W AXIAL RLR20C1784FRRSL
RES 1.78Mohm 1% 1/2W AXIAL

RES 1.78Mohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1784FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1784FRRSL
Through Hole Resistors RLR20C1784FRRSL
RES 1.78M OHM 1% 1/2W AXIAL

RES 1.78M OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1784FRRSL-ND RLR20C1784FRRSL RLR20C1784FRRSL
Product Name Through Hole Resistors RES 1.78M OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details