Vishay Intertechnology, Inc. RES 178 OHM 1% 1/2W AXIAL RLR20C1780FRRSL

Description
RES 178ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 178ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1% 1/2W AXIAL - RLR20C1780FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1% 1/2W AXIAL
RLR20C1780FRRSL
RES 178 OHM 1% 1/2W AXIAL RLR20C1780FRRSL
RES 178ohm 1% 1/2W AXIAL

RES 178ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1780FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1780FRRSL-ND
Through Hole Resistors RLR20C1780FRRSL-ND
178 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

178 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1780FRRSL RLR20C1780FRRSL-ND
Product Name RES 178 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers