Vishay Intertechnology, Inc. RES 178 OHM 1% 1/2W AXIAL RLR20C1780FPRSL

Description
RES 178ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 178ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1% 1/2W AXIAL - RLR20C1780FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1% 1/2W AXIAL
RLR20C1780FPRSL
RES 178 OHM 1% 1/2W AXIAL RLR20C1780FPRSL
RES 178ohm 1% 1/2W AXIAL

RES 178ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1780FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1780FPRSL-ND
Through Hole Resistors RLR20C1780FPRSL-ND
178 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

178 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1780FPRSL RLR20C1780FPRSL-ND
Product Name RES 178 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details