Vishay Intertechnology, Inc. RES 165 OHM 1% 1/2W AXIAL RLR20C1650FRRSL

Description
RES 165ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1% 1/2W AXIAL - RLR20C1650FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1% 1/2W AXIAL
RLR20C1650FRRSL
RES 165 OHM 1% 1/2W AXIAL RLR20C1650FRRSL
RES 165ohm 1% 1/2W AXIAL

RES 165ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1650FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1650FRRSL-ND
Through Hole Resistors RLR20C1650FRRSL-ND
165 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

165 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1650FRRSL RLR20C1650FRRSL-ND
Product Name RES 165 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details