Vishay Intertechnology, Inc. RES 8.45K OHM 1% 1/4W AXIAL RLR07C8451FRRSL

Description
RES 8.45Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1% 1/4W AXIAL - RLR07C8451FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1% 1/4W AXIAL
RLR07C8451FRRSL
RES 8.45K OHM 1% 1/4W AXIAL RLR07C8451FRRSL
RES 8.45Kohm 1% 1/4W AXIAL

RES 8.45Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8451FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8451FRRSL-ND
Through Hole Resistors RLR07C8451FRRSL-ND
8.45 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.45 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C8451FRRSL RLR07C8451FRRSL-ND
Product Name RES 8.45K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details