Vishay Intertechnology, Inc. RES 845 OHM 1% 1/4W AXIAL RLR07C8450FRBSL

Description
RES 845ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 845ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1% 1/4W AXIAL - RLR07C8450FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1% 1/4W AXIAL
RLR07C8450FRBSL
RES 845 OHM 1% 1/4W AXIAL RLR07C8450FRBSL
RES 845ohm 1% 1/4W AXIAL

RES 845ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8450FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8450FRBSL-ND
Through Hole Resistors RLR07C8450FRBSL-ND
845 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

845 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C8450FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C8450FRBSL
Through Hole Resistors RLR07C8450FRBSL
RES 845 OHM 1% 1/4W AXIAL

RES 845 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C8450FRBSL RLR07C8450FRBSL-ND RLR07C8450FRBSL
Product Name RES 845 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 845 ohms 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers