Vishay Intertechnology, Inc. Through Hole Resistors RLR07C82R5FSBSL

Description
82.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
82.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C82R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C82R5FSBSL-ND
Through Hole Resistors RLR07C82R5FSBSL-ND
82.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 82.5 OHM 1% 1/4W AXIAL - RLR07C82R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1% 1/4W AXIAL
RLR07C82R5FSBSL
RES 82.5 OHM 1% 1/4W AXIAL RLR07C82R5FSBSL
RES 82.5ohm 1% 1/4W AXIAL

RES 82.5ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C82R5FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C82R5FSBSL
Through Hole Resistors RLR07C82R5FSBSL
RES 82.5 OHM 1% 1/4W AXIAL

RES 82.5 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C82R5FSBSL-ND RLR07C82R5FSBSL RLR07C82R5FSBSL
Product Name Through Hole Resistors RES 82.5 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers