Vishay Intertechnology, Inc. RES 820K OHM 2% 1/4W AXIAL RLR07C8203GSRE6

Description
RES 820Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 820Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820K OHM 2% 1/4W AXIAL - RLR07C8203GSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 2% 1/4W AXIAL
RLR07C8203GSRE6
RES 820K OHM 2% 1/4W AXIAL RLR07C8203GSRE6
RES 820Kohm 2% 1/4W AXIAL

RES 820Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8203GSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8203GSRE6-ND
Through Hole Resistors RLR07C8203GSRE6-ND
820 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

820 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C8203GSRE6 RLR07C8203GSRE6-ND
Product Name RES 820K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details