Vishay Intertechnology, Inc. RES 820K OHM 2% 1/4W AXIAL RLR07C8203GSBSL

Description
RES 820Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 820Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820K OHM 2% 1/4W AXIAL - RLR07C8203GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 2% 1/4W AXIAL
RLR07C8203GSBSL
RES 820K OHM 2% 1/4W AXIAL RLR07C8203GSBSL
RES 820Kohm 2% 1/4W AXIAL

RES 820Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C8203GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8203GSBSL-ND
Through Hole Resistors RLR07C8203GSBSL-ND
820 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

820 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C8203GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C8203GSBSL
Through Hole Resistors RLR07C8203GSBSL
RES 820K OHM 2% 1/4W AXIAL

RES 820K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C8203GSBSL RLR07C8203GSBSL-ND RLR07C8203GSBSL
Product Name RES 820K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 820000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details