Vishay Intertechnology, Inc. MF,1/4W,8.2K,2%,100PPM,S/.001%,T/R RLR07C8201GSRE5

Description
MF,1/4W,8.2K,2%,100P PM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/4W,8.2K,2%,100P PM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,8.2K,2%,100PPM,S/.001%,T/R - RLR07C8201GSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,8.2K,2%,100PPM,S/.001%,T/R
RLR07C8201GSRE5
MF,1/4W,8.2K,2%,100PPM,S/.001%,T/R RLR07C8201GSRE5
MF,1/4W,8.2K,2%,100P PM,S/.001%,T/R

MF,1/4W,8.2K,2%,100PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - 541-RLR07C8201GSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C8201GSRE5TR-ND
Through Hole Resistors 541-RLR07C8201GSRE5TR-ND
8.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C8201GSRE5 541-RLR07C8201GSRE5TR-ND
Product Name MF,1/4W,8.2K,2%,100PPM,S/.001%,T/R Through Hole Resistors
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers