Vishay Precision Group Through Hole Resistors RLR07C8201GSB14

Description
8.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
8.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C8201GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C8201GSB14-ND
Through Hole Resistors RLR07C8201GSB14-ND
8.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR07C8201GSB14 - RLR07C8201GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C8201GSB14
RLR07C8201GSB14
RLR07C8201GSB14 RLR07C8201GSB14
RLR07C8201GSB14

RLR07C8201GSB14

Supplier's Site
Metal Film Resistor, 8.2Kohm, 250Mw, 2%; Resistance Vishay - 51C7120 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 8.2Kohm, 250Mw, 2%; Resistance Vishay
51C7120
Metal Film Resistor, 8.2Kohm, 250Mw, 2%; Resistance Vishay 51C7120
METAL FILM RESISTOR, 8.2KOHM, 250mW, 2%; Resistance:8.2kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 8.2KOHM, 250mW, 2%; Resistance:8.2kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C8201GSB14-ND RLR07C8201GSB14 51C7120
Product Name Through Hole Resistors RLR07C8201GSB14 Metal Film Resistor, 8.2Kohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details