Vishay Intertechnology, Inc. RLR07C80R6FSB14 RLR07C80R6FSB14

Description
RLR07C80R6FSB14
Request a Quote Datasheet
Description
RLR07C80R6FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C80R6FSB14 - RLR07C80R6FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C80R6FSB14
RLR07C80R6FSB14
RLR07C80R6FSB14 RLR07C80R6FSB14
RLR07C80R6FSB14

RLR07C80R6FSB14

Supplier's Site
Through Hole Resistors - RLR07C80R6FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C80R6FSB14-ND
Through Hole Resistors RLR07C80R6FSB14-ND
80.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

80.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C80R6FSB14 RLR07C80R6FSB14-ND
Product Name RLR07C80R6FSB14 Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details