Vishay Intertechnology, Inc. Res Metal Film 8.06K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR07C8061FSRE5

Description
Res Metal Film 8.06K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 8.06K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 8.06K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RLR07C8061FSRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 8.06K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RLR07C8061FSRE5
Res Metal Film 8.06K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR07C8061FSRE5
Res Metal Film 8.06K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 8.06K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR07C8061FSRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C8061FSRE5TR-ND
Through Hole Resistors 541-RLR07C8061FSRE5TR-ND
8.06 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.06 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C8061FSRE5 541-RLR07C8061FSRE5TR-ND
Product Name Res Metal Film 8.06K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers