Vishay Intertechnology, Inc. RES 7.5 OHM 1% 1/4W AXIAL RLR07C7R50FMBSL

Description
RES 7.5ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 7.5ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 1% 1/4W AXIAL - RLR07C7R50FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1% 1/4W AXIAL
RLR07C7R50FMBSL
RES 7.5 OHM 1% 1/4W AXIAL RLR07C7R50FMBSL
RES 7.5ohm 1% 1/4W AXIAL

RES 7.5ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7R50FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7R50FMBSL-ND
Through Hole Resistors RLR07C7R50FMBSL-ND
7.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C7R50FMBSL RLR07C7R50FMBSL-ND
Product Name RES 7.5 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details