Vishay Intertechnology, Inc. RES 7.32 OHM 1% 1/4W AXIAL RLR07C7R32FMRSL

Description
RES 7.32ohm 1% 1/4W AXIAL
Request a Quote
Description
RES 7.32ohm 1% 1/4W AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RLR07C7R32FMRSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 7.32 ohms with a tolerance of ±1%. The resistor is rated for a power dissipation of 0.25 watts at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features a low noise level of -40 dB and is constructed with an epoxy coating for enhanced moisture protection. The resistor also boasts a high insulation resistance of at least 10^9 ohms and a dielectric strength of 500 V. This product is suitable for applications requiring reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The RLR07C7R32FMRSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 7.32 ohms with a tolerance of ±1%. The resistor is rated for a power dissipation of 0.25 watts at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features a low noise level of -40 dB and is constructed with an epoxy coating for enhanced moisture protection. The resistor also boasts a high insulation resistance of at least 10^9 ohms and a dielectric strength of 500 V. This product is suitable for applications requiring reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
RES 7.32 OHM 1% 1/4W AXIAL - RLR07C7R32FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32 OHM 1% 1/4W AXIAL
RLR07C7R32FMRSL
RES 7.32 OHM 1% 1/4W AXIAL RLR07C7R32FMRSL
RES 7.32ohm 1% 1/4W AXIAL

RES 7.32ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7R32FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7R32FMRSL-ND
Through Hole Resistors RLR07C7R32FMRSL-ND
7.32 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.32 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C7R32FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C7R32FMRSL
Through Hole Resistors RLR07C7R32FMRSL
RES 7.32 OHM 1% 1/4W AXIAL

RES 7.32 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C7R32FMRSL RLR07C7R32FMRSL-ND RLR07C7R32FMRSL
Product Name RES 7.32 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 7.32 ohms 7.32 ohms 7.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers