Vishay Intertechnology, Inc. RES 78.7 OHM 1% 1/4W AXIAL RLR07C78R7FSBSL

Description
RES 78.7ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 78.7ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7 OHM 1% 1/4W AXIAL - RLR07C78R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1% 1/4W AXIAL
RLR07C78R7FSBSL
RES 78.7 OHM 1% 1/4W AXIAL RLR07C78R7FSBSL
RES 78.7ohm 1% 1/4W AXIAL

RES 78.7ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C78R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C78R7FSBSL-ND
Through Hole Resistors RLR07C78R7FSBSL-ND
78.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

78.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C78R7FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C78R7FSBSL
Through Hole Resistors RLR07C78R7FSBSL
RES 78.7 OHM 1% 1/4W AXIAL

RES 78.7 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C78R7FSBSL RLR07C78R7FSBSL-ND RLR07C78R7FSBSL
Product Name RES 78.7 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers